Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Convert From | IDC 16 Position Plug |
---|---|
Convert To | Screw Type 16 Position Terminal Block |
Rated Current | 1A |
Connector Type | Terminal Block, Interface |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1776625-1?
Additional datasheets, footprints and schematics for 1776625-1 are listed on our Part Details page. You can also find images and similar parts to 1776625-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776625-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776625-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776625-1 fall under?
The 1776625-1 is listed under Connectors > Terminal Blocks & Accessories > Terminal Block Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to 1776625-1 when available in the Terminal Block Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776625-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776625-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1776625-1 have stock available?
There is no stock from authorised distributors for 1776625-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776625-1 often in real-time on the comparison pages.
What if I can't find stock of 1776625-1?
You can fill out our help required form which you can use to request a quote for 1776625-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.