Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$124.00
Convert From | D Sub 50 Position Plug |
---|---|
Convert To | Screw Type 51 Position Terminal Block |
Rated Current | - |
Rated Voltage | - |
Product Range | - |
Connector Type | Terminal Block Interface |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From | D Sub 50 Position Plug |
---|---|
Convert To | Screw Type 51 Position Terminal Block |
Connector Type | Terminal Block, Interface |
RoHS Compliant | Yes |
2M50Dsmr=Pb-Free Dsub Im.50Pos |Buchanan Te Connectivity 1776613-1 | Newark Electronics |
Terminal Block Interface Modules 2M50DSMR=DSUB IM | Rapid Electronics |
TE Connectivity 2M50DSMR PB-FREE DSUB IM 50POS Terminal | Distrelec |
INTERFACE TERMINAL BLOCK, D-SUB TO TB | Farnell |
Where can I find additional details, specifications and documents for a 1776613-1?
Additional datasheets, footprints and schematics for 1776613-1 are listed on our Part Details page. You can also find images and similar parts to 1776613-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776613-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776613-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776613-1 fall under?
The 1776613-1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1776613-1 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776613-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776613-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776613-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1776613-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776613-1 often in real-time on the comparison pages.
What if I can't find stock of 1776613-1?
You can fill out our help required form which you can use to request a quote for 1776613-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.