Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.74
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$6.63
|
9,100
in stock
|
Buy Now | |
Avnet America
from US$6.63
|
9,100
in stock
|
Buy Now | |
Future Electronics
from US$6.68
|
900
in stock
|
Buy Now | |
TE Store
from US$3.89
|
616
in stock
|
Buy Now | |
Rapid Electronics
from US$13.40
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
36
in stock
|
Buy Now | |
Distrelec
from US$8.72
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.48
|
6
in stock
|
Buy Now | |
RS Americas
from US$8.02
|
-
|
Buy Now | |
element14
from US$10.25
|
-
|
Buy Now | |
Avnet Asia
from US$2.98
|
-
|
Buy Now | |
Boersig
from US$9.40
|
-
|
Buy Now | |
TTI Europe
from US$4.81
|
-
|
Buy Now | |
Farnell
from US$7.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 3 |
Number of Sections | 1 |
Number of Positions | 8 |
Number of Signal Positions | 8 |
Tab Thickness | 1.3mm, .051in |
Interface Plating | Gold (Au) |
Tab Width | .051in, 1.3mm |
Pin Diameter | 1.3mm, .051in |
PCB 厚 (推奨) | 1.57mm |
Width | 1.264in, 32.1mm |
Length | 1.6063in, 40.8mm |
Profile Height from PCB | 34.3mm, 1.35in |
PCB Thickness (Recommended) | .062in |
Nominal Voltage Architecture | 42V, 48V, 12V, 240V, 24V |
Voltage Rating (Max) | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP6K9K |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Vertical/180° |
Circuit Application | Power & Signal |
Packaging Quantity | 220 |
Sealable | Yes |
Shielded | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
1-776276-1 Rohs Compliant: Yes |Amp Te Connectivity 1-776276-1 | Newark Electronics |
Conn Wire to Board HDR 8 POS 4mm Solder ST Thru-Hole | Avnet America |
8 Positions 4 mm Pitch Triple Row Shrouded Male Pin Header Connector | Future Electronics |
8POS,PIN DIA 1.3,HDR ASSY,180DEG,COD 1 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 8 | Ampseal PCB Header | Part Number: 1-776276-1 | Internal Number: 1-776276-1 | TE Connectivity | TE Store |
Automotive Connectors 8 POS VERTICAL HDR | Rapid Electronics |
TE Connectivity - AMP PCB Conn 8PPIN DIA 1.3HDR ASSY180DEGSLDR | Distrelec |
AMPSEAL 8 way vertical plug header | RS |
Circular Connector, 8 POS AMPSEAL VERTICAL HDR AMPSEAL Series | TE Connectivity 1-776276-1 | RS Americas |
CONNECTOR, HEADER, THT, 4MM, 8WAY | element14 |
Where can I find additional details, specifications and documents for a 1-776276-1?
Additional datasheets, footprints and schematics for 1-776276-1 are listed on our Part Details page. You can also find images and similar parts to 1-776276-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-776276-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-776276-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-776276-1 fall under?
The 1-776276-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-776276-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-776276-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-776276-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-776276-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 1-776276-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-776276-1 often in real-time on the comparison pages.
What if I can't find stock of 1-776276-1?
You can fill out our help required form which you can use to request a quote for 1-776276-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.