Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.67
|
12
in stock
|
Buy Now | |
TE Store
from US$7.64
|
7,199
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
1,712
in stock
|
Buy Now | |
Distrelec
from US$16.77
|
1,712
in stock
|
Buy Now | |
Newark Electronics
from US$14.55
|
103
in stock
|
Buy Now | |
element14
from US$15.58
|
99
in stock
|
Buy Now | |
Farnell
from US$15.44
|
99
in stock
|
Buy Now | |
Future Electronics
from US$12.35
|
-
|
Buy Now | |
Avnet America
from US$12.19
|
-
|
Buy Now | |
RS Americas
from US$12.67
|
-
|
Buy Now | |
Boersig
from US$16.77
|
-
|
Buy Now | |
TTI Europe
from US$12.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | 1 |
---|---|
Color | Black |
Number of Positions | 35 |
Number of Sections | 1 |
Number of Rows | 3 |
Interface Plating | Gold (Au) |
Contact Current Rating (Max) | 11A |
Pin Diameter | .051in, 1.3mm |
Width | 1.49in, 37.9mm |
Length | 76.9mm, 3.02in |
PCB Thickness (Recommended) | .062in |
PCB 厚 (推奨) | 1.57mm |
Voltage Rating (Max) | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP6K7 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Locking Interface | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Power & Signal |
Packaging Type | Box |
Packaging Quantity | 220 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Sealable | Yes |
Connector System | Wire-to-Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Operating Temperature (Max) | 167°F, 149°F, 221°F, 80°C, 194°F, 185°F, 90°C, 85°C, 75°C, 70°C, 65°C, 176°F, 212°F, 100°C, 105°C, 158°F |
35POS,PIN DIA 1.3,HDR ASSY,90DEG,COD 1 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 35 Number of Rows: 3 PCB Mount Header Right Angle Wire-to-Board 35 | Ampseal PCB Horizontal Header | Part Number: 1-776180-1 | Internal Number: 1-776180-1 | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Con 35PPIN DIA 1.3HDR ASSY90DEGCOD 1 | Distrelec |
Connector, Header, 35Pos, 3 Row, 4Mm | Newark Electronics |
CONNECTOR, RECTNGLR, HEADER, 35POS, PCB | element14 |
AMPSEAL 35 way right angle plug header | RS |
Conn Power PL 35 POS 4mm Solder RA Thru-Hole 35 Terminal 1 Port | Future Electronics |
Conn Power PL 35 POS 4mm Solder RA Thru-Hole | Avnet America |
35POS, PIN DIA 1.3,HDR ASSY,90DEG, COD 1 | TE Connectivity 1-776180-1 | RS Americas |
35POS AMPSEAL HDR SUB ASSY BLK | Boersig |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
No. of Contacts | 35Contacts |
---|---|
Product Range | AMPSEAL Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 4mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-776180-1?
Additional datasheets, footprints and schematics for 1-776180-1 are listed on our Part Details page. You can also find images and similar parts to 1-776180-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-776180-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-776180-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-776180-1 fall under?
The 1-776180-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-776180-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-776180-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-776180-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-776180-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-776180-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-776180-1 often in real-time on the comparison pages.
What if I can't find stock of 1-776180-1?
You can fill out our help required form which you can use to request a quote for 1-776180-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.