Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.98
|
242
in stock
|
Buy Now | |
Future Electronics
from US$5.64
|
21,109
in stock
|
Buy Now | |
TTI Europe
from US$6.30
|
1,320
in stock
|
Buy Now | |
Heilind Electronics
from US$12.66
|
281
in stock
|
Buy Now | |
element14
from US$15.48
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$10.44
|
197
in stock
|
Buy Now | |
Rapid Electronics
from US$19.26
|
165
in stock
|
Buy Now | |
Distrelec
from US$17.70
|
165
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.66
|
93
in stock
|
Buy Now | |
Avnet America
from US$10.01
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$9.32
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.72
|
4
in stock
|
Buy Now | |
Conrad
from US$29.94
|
4
in stock
|
Buy Now | |
RS Americas
from US$14.45
|
-
|
Buy Now | |
Boersig
from US$14.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Positions | 23 |
Number of Rows | 3 |
Number of Signal Positions | 23 |
Tab Width | .051in, 1.3mm |
Pin Diameter | .051in, 1.3mm |
Interface Plating | Gold (Au) |
Tab Thickness | .051in, 1.3mm |
Length | 60.8mm, 2.3937in |
PCB Thickness (Recommended) | .062in |
Profile Height from PCB | 23.6mm, .929in |
PCB 厚 (推奨) | 1.57mm |
Width | 1.498in, 37.9mm |
Nominal Voltage Architecture | 240V, 12V, 24V, 42V, 48V |
Voltage Rating (Max) | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Power & Signal |
Packaging Quantity | 220 |
Sealable | Yes |
Shielded | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Conn Power HDR 23 Position 4 mm Solder RA Thru-Hole 23 Terminal 1 Port | Future Electronics |
23 POS AMPSEAL HDR SNAP IN W/G | Heilind Electronics |
CONN, HEADER, 23POS, R/A, 3ROW, 2MM, PCB | element14 |
Connector, Rectangular, Header, 23 Position | Newark Electronics |
Automotive Connectors HDR 23POS R/A BLK | Rapid Electronics |
TE Connectivity - AMP PCB Conn 23 P AMPSEAL HDR SNAP IN W/G | Distrelec |
Conn Power HDR 23 POS 4mm Solder RA Thru-Hole 23 Terminal 1 Port | Avnet America |
Content: 1 pc(s) | Conrad |
AMPSEAL Series 4mm Pitch 23 Way 3 Row Right Angle PCB Header Solder Term 8A | TE Connectivity 1-776087-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
No. of Contacts | 23Contacts |
---|---|
Product Range | AMPSEAL Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 2mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-776087-1?
Additional datasheets, footprints and schematics for 1-776087-1 are listed on our Part Details page. You can also find images and similar parts to 1-776087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-776087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-776087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-776087-1 fall under?
The 1-776087-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-776087-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-776087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-776087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-776087-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 1-776087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-776087-1 often in real-time on the comparison pages.
What if I can't find stock of 1-776087-1?
You can fill out our help required form which you can use to request a quote for 1-776087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.