Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
1,210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
41,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
41,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
41,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
20,500
in stock
|
Buy Now | |
TE Store
from US$0.68
|
12,977
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
103
in stock
|
Buy Now | |
element14
from US$0.67
|
103
in stock
|
Buy Now | |
Farnell
from US$0.71
|
103
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Mating Post Length | .138in, 3.5mm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Connector Width | .213in, 5.4mm |
Wire Size | 30AWG, .05mm² |
Connector Length | .291in, 7.4mm |
Connector Height | 6.15mm, .242in |
コネクタの高さ | 6.15mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PA 9T GF |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Partially Shrouded |
Sealable | No |
Termination Post & Tail Length | 2mm, .079in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
HPI CONN. 2.0MM V/T SMT 2P 80U | Rapid Electronics |
TE Connectivity - AMP PCB Conn HPI CONN. 2.0MM V/T SMT 2P 80U" | Distrelec |
HPI Vert Plug Header 2.0mm 2POS | Future Electronics |
HPI CONN., 2.0MM, V/T, SMT, 2P, 80U PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Amp Hpi 2.0 Mm Header | Part Number: 1775470-2 | Internal Number: 1775470-2 | TE Connectivity | TE Store |
Wtb Connector, Header, 2Pos, 1Row | Newark Electronics |
WTB CONNECTOR, HEADER, 2POS, 1ROW | element14 |
Conn Shrouded Header HDR 2 POS 2mm Solder ST SMD Reel | Avnet Abacus |
HPI CONN., 2.0MM, V/T, SMT, 2P, 80UInch, PCB Headers and Receptacles | TE Connectivity 1775470-2 | RS Americas |
HPI CONN., 2.0MM, V/T, SMT, 2P | TTI Europe |
Where can I find additional details, specifications and documents for a 1775470-2?
Additional datasheets, footprints and schematics for 1775470-2 are listed on our Part Details page. You can also find images and similar parts to 1775470-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775470-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775470-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775470-2 fall under?
The 1775470-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1775470-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775470-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775470-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775470-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and TE Store have stock available or on a lead time for 1775470-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775470-2 often in real-time on the comparison pages.
What if I can't find stock of 1775470-2?
You can fill out our help required form which you can use to request a quote for 1775470-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.