Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .106in, 2.7mm |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 3A |
Connector Height | .1968in, 5mm |
Connector Width | 6mm, .236in |
Connector Length | 7.5mm, .295in |
コネクタの高さ | 5mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Tube, Tube/Box |
Packaging Quantity | 75 |
Packaging Method | Tube, Tube/Box |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 1.55mm, .061in |
Terminations per Post (Max) | 3 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Emix Conn., 1.5Mm Pitch, Hdr, V/T, 4P |Te Connectivity 1775443-4 | Newark Electronics |
Conn High Performance Interconnects PL 4 POS 1.5mm ST SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1775443-4?
Additional datasheets, footprints and schematics for 1775443-4 are listed on our Part Details page. You can also find images and similar parts to 1775443-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775443-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775443-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775443-4 fall under?
The 1775443-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1775443-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775443-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775443-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775443-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1775443-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775443-4 often in real-time on the comparison pages.
What if I can't find stock of 1775443-4?
You can fill out our help required form which you can use to request a quote for 1775443-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.