Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
10,285
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
10,285
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
10,285
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
10,285
in stock
|
Buy Now | |
Farnell
from US$0.34
|
8,500
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Layout | In-line |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | .039 – .059in, 1 – 1.5mm |
Wire Size | .08 – .21mm², 28 – 24AWG |
Connector Height | 10.31mm, .406in |
Connector Length | .492in, 12.5mm |
コネクタの高さ | 10.31mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Nylon 66 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA File Number | LR 7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Post Header Assembly |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Style | Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
2.5 M.i.s Rec Assy 4P Black Rohs Compliant: Yes |Amp Te Connectivity 177534-4 | Newark Electronics |
TE Connectivity 2.5 M.I.S REC ASSY 4P BLACK Headers & Wi | Distrelec |
CONNECTOR, RCPT, 4POS, 1ROW, 2.5MM | Farnell |
Conn IDC Connector RCP 4 POS 2.5mm IDT ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MIS Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | MIS Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 177534-4?
Additional datasheets, footprints and schematics for 177534-4 are listed on our Part Details page. You can also find images and similar parts to 177534-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177534-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177534-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177534-4 fall under?
The 177534-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 177534-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177534-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 177534-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177534-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 177534-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177534-4 often in real-time on the comparison pages.
What if I can't find stock of 177534-4?
You can fill out our help required form which you can use to request a quote for 177534-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.