Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
17,779
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
17,779
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
17,779
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
17,779
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3.5A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Layout | In-line |
Accepts Wire Insulation Diameter Range | .039 – .059in, 1 – 1.5mm |
Connector Height | 10.31mm, .406in |
Wire Size | .08 – .21mm², 28 – 24AWG |
Connector Length | .394in, 10mm |
コネクタの高さ | 10.31mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 |
Housing Color | Black |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Agency/Standard | CSA |
Panel Mount Feature | Without |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
For Use With | Post Header Assembly |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
2.5 M.i.s Rec Assy 3P Black |Amp Te Connectivity 177534-3 | Newark Electronics |
TE Connectivity 2.5 M.I.S REC ASSY 3P BLACK Headers & Wi | Distrelec |
PIN SOCKET CONNECTOR HOUSINGS | Farnell |
Conn IDC Connector RCP 3 POS 2.5mm IDT ST Cable Mount Loose Piece | Avnet America |
2.5 M.I.S REC ASSY 3P BLACK, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 177534-3 | RS Americas |
Where can I find additional details, specifications and documents for a 177534-3?
Additional datasheets, footprints and schematics for 177534-3 are listed on our Part Details page. You can also find images and similar parts to 177534-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177534-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177534-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177534-3 fall under?
The 177534-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 177534-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177534-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 177534-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177534-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 177534-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177534-3 often in real-time on the comparison pages.
What if I can't find stock of 177534-3?
You can fill out our help required form which you can use to request a quote for 177534-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.