Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Cable Clamp Material | Steel |
Number of Rows | 4 |
Number of Positions | 28 |
Cable Outside Diameter | 10.6mm, .417in |
Housing Material | Nylon |
Lock Lever Material | Stainless Steel |
Screw Material | Steel |
Packaging Method | Box |
Packaging Quantity | 25 |
Kit Type | Cable Clamp Kit |
Shielded | Yes |
Product Type | Connector Kit |
Where can I find additional details, specifications and documents for a 176765-2?
Additional datasheets, footprints and schematics for 176765-2 are listed on our Part Details page. You can also find images and similar parts to 176765-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176765-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176765-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176765-2 fall under?
The 176765-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176765-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176765-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 176765-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176765-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 176765-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176765-2 often in real-time on the comparison pages.
What if I can't find stock of 176765-2?
You can fill out our help required form which you can use to request a quote for 176765-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.