Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
5,214
in stock
|
Buy Now | |
Avnet America
from US$2.20
|
5,214
in stock
|
Buy Now | |
Future Electronics
from US$3.44
|
910
in stock
|
Buy Now | |
Rapid Electronics
from US$3.57
|
901
in stock
|
Buy Now | |
Chip One Stop
from US$4.16
|
901
in stock
|
Buy Now | |
Distrelec
from US$4.43
|
901
in stock
|
Buy Now | |
TTI Europe
from US$3.22
|
468
in stock
|
Buy Now | |
TE Store
from US$5.09
|
361
in stock
|
Buy Now | |
Heilind Electronics
from US$4.36
|
269
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.36
|
89
in stock
|
Buy Now | |
RS Americas
from US$5.81
|
26
in stock
|
Buy Now | |
element14
from US$4.39
|
-
|
Buy Now | |
Boersig
from US$3.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Connector Height | 9.19mm, .36in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | .8in, 20.32mm |
Shrouded End Dimension | 3.76mm, .148in |
コネクタの高さ | 9.19mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT |
Mating Entry Location | Top |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment Type | Center |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mount Alignment | Without |
Polarization | With |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
Packaging Method | Tube |
Packaging Quantity | 26 |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Pin Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.6mm, .102in |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
Connector, Header, 10Pos, 2Row, 2.54Mm | Newark Electronics |
Conn Ejector Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
AMP-LATCH 10 Position Dual Row Through-Hole Right Angle Pin Header | Future Electronics |
TE Connectivity - AMP IDC LOW PRO HDR 10P RA SHT LAT | Distrelec |
IDC LOW PRO HDR 10P RA SHT LAT Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1761609-3 | Internal Number: 1761609-3 | TE Connectivity | TE Store |
HEADER, PIN, IDC, AMP-LATCH, 10 POS, LOW PROFILE, PCB, RIGHT ANGLE, BLACK | TE Connectivity 1761609-3 | RS Americas |
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1761609-3?
Additional datasheets, footprints and schematics for 1761609-3 are listed on our Part Details page. You can also find images and similar parts to 1761609-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761609-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761609-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761609-3 fall under?
The 1761609-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761609-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761609-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761609-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761609-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1761609-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761609-3 often in real-time on the comparison pages.
What if I can't find stock of 1761609-3?
You can fill out our help required form which you can use to request a quote for 1761609-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.