Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Spring Plating Material | Tin |
---|---|
Number of Positions | 7 |
Contact Current Rating (Max) | .5A |
Cable Diameter Range | 4.06 – 4.83mm, .16 – .19in |
Housing Plating Material | Tin |
Housing Material | Die Cast Metal |
For Use With | HSSDC2 |
Spring Material | Phosphor Bronze |
Comment | Does not include cable, overmold, wire organizer or plug PCB. |
Connector Style | Plug |
Product Type | Connector |
Product Designation | None |
Connector System | Cable-to-Board |
Operating Temperature Range | 14 – 140°F, -10 – 60°C |
Kit,hssdc2,plug,infiniband |Amp Te Connectivity 1761070-2 | Newark Electronics |
Connector Accessories Plug Kit 7 POS | Avnet America |
Where can I find additional details, specifications and documents for a 1761070-2?
Additional datasheets, footprints and schematics for 1761070-2 are listed on our Part Details page. You can also find images and similar parts to 1761070-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761070-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761070-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761070-2 fall under?
The 1761070-2 is listed under Connectors > Audio & Video Connectors > HSSDC2 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761070-2 when available in the HSSDC2 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761070-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761070-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761070-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1761070-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761070-2 often in real-time on the comparison pages.
What if I can't find stock of 1761070-2?
You can fill out our help required form which you can use to request a quote for 1761070-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.