Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.95
|
22
in stock
|
Buy Now | |
TE Store
from US$21.44
|
339
in stock
|
Buy Now | |
Newark Electronics
from US$35.46
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$35.24
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$29.50
|
2
in stock
|
Buy Now | |
Future Electronics
from US$18.27
|
-
|
Buy Now | |
Avnet America
from US$16.29
|
-
|
Buy Now | |
RS Americas
from US$26.85
|
-
|
Buy Now | |
element14
from US$18.82
|
-
|
Buy Now | |
Boersig
from US$20.80
|
-
|
Buy Now | |
Distrelec
from US$27.26
|
-
|
Buy Now | |
TTI Europe
from US$17.24
|
-
|
Buy Now | |
Farnell
from US$19.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lightpipe Style | Standard |
---|---|
Port Matrix Configuration | 1 x 4 |
Lightpipe Profile | Standard |
Lightpipe Configuration | Dual Square |
Number of Ports | 4 |
Data Rate (Max) | 4Gb/s |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Pluggable I/O Applications | SFP |
Included Lightpipe | Yes |
EMI Containment Feature Type | EMI Springs |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Cage Type | Ganged |
Sealable | No |
Integrated Lightpipes | Yes |
Connector System | Cable-to-Board |
Form Factor | SFP |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
SFP 1X4 CAGE & LIGHT PIPE KIT Form Factor: SFP Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 85 °C SFP Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 1761008-3 | Internal Number: 1761008-3 | TE Connectivity | TE Store |
I/O Connectors Sfp 1X4 Cage And Light Pipe Kit |Amp Te Connectivity 1761008-3 | Newark Electronics |
I/O Connectors SFP 1X4 CAGE AND LIGHT PIPE KIT | Rapid Electronics |
4 Gb/s 4 Port Right Angle Through Hole Press-Fit Termination SFP Cage Assembly | Future Electronics |
Connector Accessories 4-Port SFP Cage Assembly With Light Pipe Kit Press Fit | Avnet America |
SFP 1X4 CAGE and LIGHT PIPE KIT, SFP, SFP plus and zSFP plus | TE Connectivity 1761008-3 | RS Americas |
SFP CAGE, 4 PORT, PRESS FIT | element14 |
TE Connectivity SFP 1X4 CAGE & LIGHT PIPE KIT I/O Connec | Distrelec |
Where can I find additional details, specifications and documents for a 1761008-3?
Additional datasheets, footprints and schematics for 1761008-3 are listed on our Part Details page. You can also find images and similar parts to 1761008-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761008-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761008-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761008-3 fall under?
The 1761008-3 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1761008-3 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761008-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761008-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761008-3 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1761008-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761008-3 often in real-time on the comparison pages.
What if I can't find stock of 1761008-3?
You can fill out our help required form which you can use to request a quote for 1761008-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.