Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.02
|
18
in stock
|
Buy Now | |
TE Store
from US$13.08
|
427
in stock
|
Buy Now | |
TTI Europe
from US$7.80
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$9.20
|
190
in stock
|
Buy Now | |
element14
from US$12.67
|
142
in stock
|
Buy Now | |
Farnell
from US$9.93
|
142
in stock
|
Buy Now | |
Rapid Electronics
from US$20.52
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$13.00
|
38
in stock
|
Buy Now | |
Distrelec
from US$14.29
|
38
in stock
|
Buy Now | |
Electro Enterprises
from US$15.32
|
3
in stock
|
Buy Now | |
Avnet America
from US$15.36
|
-
|
Buy Now | |
RS Americas
from US$8.52
|
-
|
Buy Now | |
Boersig
from US$12.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Shell Plating Material | Zinc |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 22 sockets supplied with receptacles are loose piece. |
Packaging Method | Carton |
Blindmate | No |
Connector System | Cable-to-Cable |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,PLUG,STD,90,ZN,1 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 1 Plug Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 1757823-1 | Internal Number: 1757823-1 | TE Connectivity | TE Store |
AMPLIMITE ASY PLUG STD 90 ZN 1 | TTI Europe |
Connector, Housing, Hd D Sub, 15 Position, Plug | Newark Electronics |
PLUG, D SUB, CRIMP, HD, 15WAY | element14 |
D-Sub MIL Spec Connectors ASSM PLUG STD 90 ZN1 | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE ASY PLUGS TD 90 ZN 1 | Distrelec |
AMPLIMITE 90 d-sub cable plug, 15 pin | RS |
Conn Housing PL 15 POS Crimp ST | Avnet America |
AMPLIMITE 90 Series Series Straight Military Crimp D-Sub Connector, Plug, 15 Way | TE Connectivity 1757823-1 | RS Americas |
AMPLI,ASSY,PLUG,STD,90,ZN,1 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 90 Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1757823-1?
Additional datasheets, footprints and schematics for 1757823-1 are listed on our Part Details page. You can also find images and similar parts to 1757823-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757823-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757823-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757823-1 fall under?
The 1757823-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757823-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757823-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757823-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757823-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1757823-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757823-1 often in real-time on the comparison pages.
What if I can't find stock of 1757823-1?
You can fill out our help required form which you can use to request a quote for 1757823-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.