Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.90
|
No stock
|
Buy Now | |
TTI Europe
from US$20.10
|
463
in stock
|
Buy Now | |
TE Store
from US$46.52
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$36.03
|
118
in stock
|
Buy Now | |
Powell Electronics
from US$38.80
|
84
in stock
|
Buy Now | |
Avnet America
from US$9.58
|
1
in stock
|
Buy Now | |
element14
from US$35.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Box Mount D-Sub Connector Insert Arrangement | MS18274-2 |
Power/Signal/Coax Combination | No |
Number of Positions | 26 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 22 pins supplied with plugs are loose piece., "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Connector Style | Plug |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 2 |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,ASY,PLUG,STD,90,ZN | TTI Europe |
AMPLIMITE,ASY,PLUG,STD,90,ZN,2,CT Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 26 Power/Signal/Coax Combination: No Connector Shell Size: 2 Plug Cable-to-Cable 26 | Box Mount D-Sub Connector | Part Number: 1757823-8 | Internal Number: 1757823-8 | TE Connectivity | TE Store |
D Sub Connector, High Density-Hd, 26 Position, Plug | Newark Electronics |
Conn High Density D-Sub PIN 26 POS Crimp ST Cable Mount 26 Terminal 1 Port | Avnet America |
HD D SUB CONNECTOR, PLUG, 26POS, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Contacts | 26Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DA |
Product Range | AMPLIMITE 90 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1757823-8?
Additional datasheets, footprints and schematics for 1757823-8 are listed on our Part Details page. You can also find images and similar parts to 1757823-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757823-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757823-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757823-8 fall under?
The 1757823-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757823-8 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757823-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757823-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757823-8 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Powell Electronics and Avnet America have stock available or on a lead time for 1757823-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757823-8 often in real-time on the comparison pages.
What if I can't find stock of 1757823-8?
You can fill out our help required form which you can use to request a quote for 1757823-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.