Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.57
|
No stock
|
Buy Now | |
TTI Europe
from US$9.10
|
1,229
in stock
|
Buy Now | |
TE Store
from US$41.28
|
728
in stock
|
Buy Now | |
Newark Electronics
from US$33.08
|
226
in stock
|
Buy Now | |
RS Americas
from US$32.78
|
162
in stock
|
Buy Now | |
Rapid Electronics
from US$29.00
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$20.20
|
100
in stock
|
Buy Now | |
Distrelec
from US$35.33
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$42.32
|
83
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$42.32
|
19
in stock
|
Buy Now | |
element14
from US$32.64
|
8
in stock
|
Buy Now | |
Farnell
from US$31.81
|
8
in stock
|
Buy Now | |
Avnet America
from US$23.79
|
-
|
Buy Now | |
Sager
from US$27.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18274-1 |
Number of Positions | 15 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Type | Socket |
Contact Size | 20 |
Contact Style | Socket |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 20 contacts supplied with connectors are loose piece., "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,RCPT,STD,109,ZN | TTI Europe |
AMPLIMITE,ASY,RCPT,STD,109,ZN,2,CT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 2 Receptacle Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 1757820-7 | Internal Number: 1757820-7 | TE Connectivity | TE Store |
D Sub Shell, Receptacle, 15 Position, Steel | Newark Electronics |
Conn D-Sub Cable Socket 15Pos STR 109 Series Crimp 20AWG | TE Connectivity 1757820-7 | RS Americas |
D-Sub MIL Spec Conn 15 POS RECPT CRIMP STD | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Receptacle Crimp | Distrelec |
AMPLIMITEASYRCPTSTD109ZN2CT | Heilind Electronics |
D-SUB HOUSING, RCPT, 15POS, STEEL | element14 |
AMPLIMITE Series 109 Receptacle 15P | RS |
Conn D-Subminiature SKT 15 POS Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
D-Sub MIL Spec Connectors 15 POS RECPT, CRIMP STD DENSITY | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE 109 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 109 Series Size 20 Crimp Snap-in Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1757820-7?
Additional datasheets, footprints and schematics for 1757820-7 are listed on our Part Details page. You can also find images and similar parts to 1757820-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757820-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757820-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757820-7 fall under?
The 1757820-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757820-7 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757820-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757820-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757820-7 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, RS Americas and Rapid Electronics have stock available or on a lead time for 1757820-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757820-7 often in real-time on the comparison pages.
What if I can't find stock of 1757820-7?
You can fill out our help required form which you can use to request a quote for 1757820-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.