Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.00
|
53
in stock
|
Buy Now | |
TE Store
from US$53.31
|
474
in stock
|
Buy Now | |
Newark Electronics
from US$38.31
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$40.00
|
56
in stock
|
Buy Now | |
Distrelec
from US$64.79
|
56
in stock
|
Buy Now | |
element14
from US$42.50
|
53
in stock
|
Buy Now | |
TTI Europe
from US$26.36
|
45
in stock
|
Buy Now | |
Avnet America
from US$6.15
|
-
|
Buy Now | |
RS Americas
from US$36.26
|
-
|
Buy Now | |
Sager
from US$35.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
Number of Positions | 37 |
Power/Signal/Coax Combination | No |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Size | 20 |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 20 contacts supplied with connectors are loose piece., "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,PLUG,STD,109,ZN,4,CT Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 37 Power/Signal/Coax Combination: No Connector Shell Size: 4 Plug Cable-to-Cable 37 | Box Mount D-Sub Connector | Part Number: 1757819-9 | Internal Number: 1757819-9 | 4 | TE Connectivity | TE Store |
D Sub Connector, Standard, 37 Position, Plug | Newark Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Plug Crimp | Distrelec |
D SUB CONNECTOR, PLUG, 37POS, CRIMP | element14 |
AMPLIMITE,ASY,PLUG,STD,109,ZN | TTI Europe |
Conn D-Subminiature PIN 37 POS Crimp ST Panel Mount 37 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Plug, 37Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 1757819-9 | RS Americas |
D-Sub MIL Spec Connectors 37 POS PLUG, CRIMP STD DENSITY | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DC |
Product Range | AMPLIMITE 109 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1757819-9?
Additional datasheets, footprints and schematics for 1757819-9 are listed on our Part Details page. You can also find images and similar parts to 1757819-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757819-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757819-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757819-9 fall under?
The 1757819-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757819-9 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757819-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757819-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757819-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1757819-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757819-9 often in real-time on the comparison pages.
What if I can't find stock of 1757819-9?
You can fill out our help required form which you can use to request a quote for 1757819-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.