Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,615
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
1,696,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,696,500
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
1,696,500
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,363,500
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
99,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,385
in stock
|
Buy Now | |
element14
from US$0.13
|
1,369
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$483.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Overall Length | 21.2mm, .834in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | .086 – .133in, 2.2 – 3.4mm |
Voltage (Max) | 250V |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 4500 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Automotive Conn 250 POSITIVE REC EX Reel of 4500 | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 2.08mm2 | Distrelec |
CONTACT, SOCKET, 18-14AWG, CRIMP | Farnell |
250 POSITIVE REC EX MK-2 18-14 | TTI Europe |
Positive lock,receptacle,18-14awg,6.35mm | RS |
Female Disconnect, 6.35Mm, 18-14Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
Quick Disconnect Terminal 14-18AWG RCP 22.2mm 7.6mm Pre-Tin Strip | Avnet America |
PL EX MKII 250REC18-14AWG PTBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Positive Lock EX Series Connectors |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 175022-1?
Additional datasheets, footprints and schematics for 175022-1 are listed on our Part Details page. You can also find images and similar parts to 175022-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175022-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175022-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175022-1 fall under?
The 175022-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175022-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175022-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175022-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175022-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 175022-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175022-1 often in real-time on the comparison pages.
What if I can't find stock of 175022-1?
You can fill out our help required form which you can use to request a quote for 175022-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.