Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Material | PVC |
Number of Positions | 1 |
Terminal Orientation | Straight |
Accepts Terminal Style | Receptacle |
Length | 1.02in, 26mm |
Housing Material | Soft PVC |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Applies To | Wire/Cable |
Product Type | Insulation Sleeve |
Insulated | Yes |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Sleeve 271250 |Amp Te Connectivity 174817-2 | Newark Electronics |
Connector Accessories Insulation Sleeve Straight Soft Polyvinyl Chloride Blue | Avnet Abacus |
Where can I find additional details, specifications and documents for a 174817-2?
Additional datasheets, footprints and schematics for 174817-2 are listed on our Part Details page. You can also find images and similar parts to 174817-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174817-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174817-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174817-2 fall under?
The 174817-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 174817-2 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174817-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174817-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174817-2 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, Boersig and Avnet Abacus have stock available or on a lead time for 174817-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174817-2 often in real-time on the comparison pages.
What if I can't find stock of 174817-2?
You can fill out our help required form which you can use to request a quote for 174817-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.