Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
2,305
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
153
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
153
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 1.5 – 3.1mm, .059 – .122in |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .834in, 21.2mm |
UL Rating | Recognized |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Automotive Connectors 250 Positive Rec Ex Mk-2 |Amp Te Connectivity 175021-1 | Newark Electronics |
Automotive Connectors 250 POSITIVE REC EX MK-2 | Rapid Electronics |
Quick Disconnect Terminal 18-22AWG RCP 22.2mm 7.6mm Pre-Tin Loose Piece | Avnet America |
TE Connectivity - AMP Positive Lock 250 Push-On Term 0.82mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 175021-1?
Additional datasheets, footprints and schematics for 175021-1 are listed on our Part Details page. You can also find images and similar parts to 175021-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175021-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175021-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175021-1 fall under?
The 175021-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175021-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175021-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175021-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175021-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Avnet America and Boersig have stock available or on a lead time for 175021-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175021-1 often in real-time on the comparison pages.
What if I can't find stock of 175021-1?
You can fill out our help required form which you can use to request a quote for 175021-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.