Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | .039in, 1mm |
Height | 17.7mm, .697in |
Width | 1.067in, 27.1mm |
Length | .827in, 21mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
040 MLC PLUG HSG 20P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 20 Housing for Female Terminals 1 mm .039" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174910-2 | Internal Number: 174910-2 | TE Connectivity | TE Store |
|Amp Te Connectivity 174910-2 | Newark Electronics |
Conn Housing PL 20 POS 2.5mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 174910-2?
Additional datasheets, footprints and schematics for 174910-2 are listed on our Part Details page. You can also find images and similar parts to 174910-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174910-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174910-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174910-2 fall under?
The 174910-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174910-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174910-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174910-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174910-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 174910-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174910-2 often in real-time on the comparison pages.
What if I can't find stock of 174910-2?
You can fill out our help required form which you can use to request a quote for 174910-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.