Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Board-to-Board Configuration | Vertical |
Number of Rows | 1 |
Number of Positions | 5 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49µin |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 2A |
Mating Post Length | 5.8mm |
Connector Height | .315in, 8mm |
PCB Thickness (Recommended) | 1.6mm, .8in |
コネクタの高さ | 8mm |
Insulation Resistance | 1MΩ |
Mating Entry Location | Bottom |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Nylon - GF |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Comment | Positions of self-retaining post: A=3, B=1 & 5. |
実装方法 | Tray |
Packaging Quantity | 800 |
Packaging Method | Tray |
Connector System | Board-to-Board |
Sealable | No |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Pin Header |
Applied Pressure | Standard |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .157in, 4mm |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 174711-5?
Additional datasheets, footprints and schematics for 174711-5 are listed on our Part Details page. You can also find images and similar parts to 174711-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174711-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174711-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174711-5 fall under?
The 174711-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 174711-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174711-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 174711-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174711-5 have stock available?
There is no stock from authorised distributors for 174711-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174711-5 often in real-time on the comparison pages.
What if I can't find stock of 174711-5?
You can fill out our help required form which you can use to request a quote for 174711-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.