Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | 1.6mm, .8in |
Insulation Resistance | 1MΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Circuit Application | Signal |
Comment | Positions of self-retaining post: A=3, B=1 & 5. |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
PCB Connector Assembly Type | PCB Mount Header |
Applied Pressure | Standard |
Header Type | Pin Header |
Connector System | Board-to-Board |
Termination Post & Tail Length | 4mm, .157in |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Bottom Entry B-B Post Assy 5P |Amp Te Connectivity 174075-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 174075-5?
Additional datasheets, footprints and schematics for 174075-5 are listed on our Part Details page. You can also find images and similar parts to 174075-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174075-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174075-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174075-5 fall under?
The 174075-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 174075-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174075-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 174075-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174075-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 174075-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174075-5 often in real-time on the comparison pages.
What if I can't find stock of 174075-5?
You can fill out our help required form which you can use to request a quote for 174075-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.