Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
2,269
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
2,269
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
2,269
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
2,269
in stock
|
Buy Now | |
Farnell
from US$0.67
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
TE Store
from US$0.75
|
-
|
Buy Now |
Number of Signal Positions | 3 |
---|---|
Number of Power Positions | 3 |
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Keying | A |
Number of Rows | 1 |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Tin |
Contact Retention | With |
Contact Termination Area Plating Thickness | .8µm, 31.496µin |
Tab Width | 1.5mm, .059in |
Contact Mating Area Plating Thickness | 31.5µin, .8µm |
Contact Layout | Inline |
Underplate Material Thickness | 31.496 – 118.11µin, .8 – 3µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Height | 14.5mm, .57in |
Wire Size | .22 – 1.38mm², 434.18 – 2723.46CMA, 24 – 16AWG |
Length | .791in, 20.1mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 300VAC, 300VDC |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | .255in, 6.5mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Inertia Locking, Latch |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Tab |
Product Type | Header Assembly |
Sealable | No |
Termination Post & Tail Length | 4.4mm, .173in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Grace Inertia Connector 6.5 3Pos Header |Amp Te Connectivity 1747049-1 | Newark Electronics |
TE Connectivity - AMP GRACE INERTIA CONNECTOR 6.5 3P HEADER | Distrelec |
CONNECTOR, HEADER, 3POS, 1ROW, 6.5MM | Farnell |
Conn Wire to Board HDR 3 POS 6.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
Special Order: GRACE INERTIA CONNECTOR 6.5 3POS HEADER Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.5 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1747049-1 | Internal Number: 1747049-1 | 6.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1747049-1?
Additional datasheets, footprints and schematics for 1747049-1 are listed on our Part Details page. You can also find images and similar parts to 1747049-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747049-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747049-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747049-1 fall under?
The 1747049-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747049-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747049-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747049-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747049-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1747049-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747049-1 often in real-time on the comparison pages.
What if I can't find stock of 1747049-1?
You can fill out our help required form which you can use to request a quote for 1747049-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.