Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 3, 2 |
Number of Positions | 24 |
Mating Tab Width | 2.3mm, .09in, .025in, .64mm |
Width | 24.6mm, .969in |
Height | .823in, 20.9mm |
Length | .866in, 22mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .339in, 4mm, 8.6mm, 6.6mm, 2.2mm, .26in, .087in, .157in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Hybrid Connector | Yes |
Row-to-Row Spacing | 3mm, .118in |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 1746864-2?
Additional datasheets, footprints and schematics for 1746864-2 are listed on our Part Details page. You can also find images and similar parts to 1746864-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746864-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746864-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746864-2 fall under?
The 1746864-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1746864-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746864-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746864-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746864-2 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 1746864-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746864-2 often in real-time on the comparison pages.
What if I can't find stock of 1746864-2?
You can fill out our help required form which you can use to request a quote for 1746864-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.