1-1318750-6

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive, Truck, Bus, & Off-Road Headers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1318750-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1318750-6
Series Information for 1-1318750-6 - TE Connectivity
  • Status: Active
  • Product Code: M180
  • Global Product Line: N24
  • GPL Description: Automotive

Description

025/090 50Pos CAP ASSY

Specifications

Color:
Natural
Number of Positions:
50
Number of Rows:
3
Number of Sections:
2
Number of Signal Positions:
40
Tab Width:
.091in, .64mm, .025in, 2.3mm
Tab Thickness:
.64mm, .025in
Interface Plating:
Tin (Sn), Gold (Au)
Profile Height from PCB:
20.4mm, .803in
PCB Thickness (Recommended):
.047 – .063in
Width:
19.5mm, .77in
Length:
56.5mm, 2.25in
PCB 厚 (推奨):
1.2 – 1.6mm
Operating Voltage:
12VDC
Voltage Rating (Max):
12VDC
Nominal Voltage Architecture:
12V
Centerline (Pitch):
4mm, .157in, 2.2mm, .087in
Mounting Holes:
With
PCB Mount Retention Type:
Mounting Hole
Locking Interface:
With
PCB Mount Retention:
With
Mounting Orientation:
Horizontal/90°
PCB Mount Alignment:
With
Panel Mount Feature:
Without
Circuit Application:
Power & Signal
Packaging Type:
Tube
Packaging Quantity:
9
Shielded:
No
Hybrid Header:
Yes
Sealable:
No
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method:
Through Hole - Solder
Operating Temperature (Max):
80°C, 176°F, 185°F, 90°C, 85°C, 70°C, 65°C, 149°F, 212°F, 167°F, 75°C, 194°F, 158°F, 221°F, 105°C, 100°C
Operating Temperature Range:
-30 – 105°C, -22 – 221°F

Compatibility

  • Compatible Parts: 1318756-1, 1318756-2, 1318757-1, 1318757-2, 1746863-1, 1746864-1, 1746864-2, 1746863-2, 1746864-3
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 240°C