Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
6,756
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
6,756
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
6,756
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
6,756
in stock
|
Buy Now | |
TE Store
from US$0.26
|
849
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
112
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 3µm, 118.11µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2µm, .8µm, 31.49µin, 80µin |
Contact Layout | Inline |
Contact Current Rating (Max) | 8A |
Contact Retention | Without |
Contact Base Material | Brass |
Height | 10.9mm, .4291in |
Mating Post Length | 7.7mm, .303in |
Length | .9331in, 23.7mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | 8.2mm, .323in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarizing Tab |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Package |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Contact Type | Tab |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .146in, 3.7mm |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Power To The Board 3.96 Ep Hdr Assy 6P W/Pegs |Amp Te Connectivity 1744057-6 | Newark Electronics |
Power to the Board 3.96 EP HDR ASSY 6P W/PEGS | Rapid Electronics |
TE Connectivity 3.96 EP HDR ASSY 6P W/PEGS Board Connect | Distrelec |
3.96 EP HDR ASSY 6P W/PEGS Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1744057-6 | Internal Number: 1744057-6 | 3.96 mm | TE Connectivity | TE Store |
Econ Power Series,3.96mm Pitch 6Way 1 Row Straight PCB Header, Solder Term,7.5A | TE Connectivity 1744057-6 | RS Americas |
6 Position 1 Row 3.96 mm Wire to Board Economy Power Pin Header Plug | Future Electronics |
Conn Wire to Board HDR 6 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1744057-6?
Additional datasheets, footprints and schematics for 1744057-6 are listed on our Part Details page. You can also find images and similar parts to 1744057-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744057-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744057-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744057-6 fall under?
The 1744057-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744057-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744057-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744057-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744057-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1744057-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744057-6 often in real-time on the comparison pages.
What if I can't find stock of 1744057-6?
You can fill out our help required form which you can use to request a quote for 1744057-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.