Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 7 |
Contact Mating Area Plating Thickness | 3µm, 118.11µin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 80µin, 31.49µin, .8µm, 2µm |
Contact Base Material | Brass |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Height | 10.9mm, .4291in |
Mating Post Length | 7.7mm, .303in |
Width | 8.2mm, .323in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Length | 27.66mm, 1.0889in |
Operating Voltage | 250VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarizing Tab |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Strain Relief | Without |
Mating Retention | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Package |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Tab |
Header Type | Unshrouded |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 Ep Hdr Assy 7P W/Pegs |Te Connectivity 1744057-7 | Newark Electronics |
7 Position 1 Row 3.96 mm Wire to Board Economy Power Pin Header Plug | Future Electronics |
Econ Power Series,3.96mm Pitch 7Way 1 Row Straight PCB Header, Solder Term,7.5A | TE Connectivity 1744057-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1744057-7?
Additional datasheets, footprints and schematics for 1744057-7 are listed on our Part Details page. You can also find images and similar parts to 1744057-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744057-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744057-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744057-7 fall under?
The 1744057-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744057-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744057-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744057-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744057-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1744057-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744057-7 often in real-time on the comparison pages.
What if I can't find stock of 1744057-7?
You can fill out our help required form which you can use to request a quote for 1744057-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.