Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.61
|
11,073
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
284
in stock
|
Buy Now | |
element14
from US$0.22
|
112
in stock
|
Buy Now | |
Farnell
from US$0.21
|
112
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 6.5A |
Contact Layout | Inline |
Accepts Wire Insulation Diameter Range | 1.7 – 3mm, .067 – .118in |
Height | .433in, 11mm |
Width | .524in, 13.3mm |
Length | 1.11in, 28.28mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Housing Type | Receptacle |
Contact Type | Socket |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
07P EP-II HOUSING, NATURAL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Board 7 | Rectangular Power Connector | Part Number: 2132781-7 | Internal Number: 2132781-7 | 3.96 mm | TE Connectivity | TE Store |
7 Position 2 Row 3.96 mm Wire-Board Economy Power II Receptacle Housing | Future Electronics |
EP-II Receptacle Housing RightAngle 7way | RS |
Headers&Wire Housings 7POS RTNR W/LATCH | Rapid Electronics |
Power Conn, Rcpt, 7Pos, 1Rows, Crimp | Newark Electronics |
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM | element14 |
Conn Housing RCP 7 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2132781-7?
Additional datasheets, footprints and schematics for 2132781-7 are listed on our Part Details page. You can also find images and similar parts to 2132781-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132781-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132781-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132781-7 fall under?
The 2132781-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2132781-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132781-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132781-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132781-7 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2132781-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132781-7 often in real-time on the comparison pages.
What if I can't find stock of 2132781-7?
You can fill out our help required form which you can use to request a quote for 2132781-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.