Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
2,308
in stock
|
Buy Now | |
TE Store
from US$0.15
|
5,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,308
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
2,308
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,308
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 118.11µin, 3µm |
Contact Termination Area Plating Thickness | 31.49µin, 2µm, .8µm, 80µin |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 8A |
Contact Base Material | Brass |
Height | 10.9mm, .4291in |
Width | .323in, 8.2mm |
Length | .465in, 11.82mm |
Mating Post Length | 7.7mm, .303in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Centerline (Pitch) | 3.96mm, .156in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarizing Tab |
PCB Mount Retention | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Alignment | With |
Strain Relief | Without |
Mating Retention | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 1000 |
Packaging Method | Package |
Contact Type | Tab |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 EP HDR ASSY 3P W/PEGS Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1744057-3 | Internal Number: 1744057-3 | 3.96 mm | TE Connectivity | TE Store |
Power To The Board 3.96 Ep Hdr Assy 3P W/Pegs |Amp Te Connectivity 1744057-3 | Newark Electronics |
Power to the Board 3.96 EP HDR ASSY 3P W/PEGS | Rapid Electronics |
TE Connectivity - AMP PWR CONN 3.96 EP HDR ASSY 3P W/PEGS | Distrelec |
CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM | Farnell |
3 Position 1 Row 3.96 mm Wire to Board Economy Power Pin Header Plug | Future Electronics |
Econ Power Series,3.96mm Pitch 3Way 1 Row Straight PCB Header, Solder Term,7.5A | TE Connectivity 1744057-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1744057-3?
Additional datasheets, footprints and schematics for 1744057-3 are listed on our Part Details page. You can also find images and similar parts to 1744057-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744057-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744057-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744057-3 fall under?
The 1744057-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744057-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744057-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744057-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744057-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1744057-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744057-3 often in real-time on the comparison pages.
What if I can't find stock of 1744057-3?
You can fill out our help required form which you can use to request a quote for 1744057-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.