Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,665
in stock
|
Buy Now | |
TE Store
from US$0.20
|
7,162
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,665
in stock
|
Buy Now | |
element14
from US$0.19
|
1,665
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 31.49µin, 80µin, .8µm, 2µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 8A |
PCB Thickness (Recommended) | 1.6in, .063mm |
Width | .5905in, 15mm |
Length | .3023in, 7.68mm |
Height | .3228in, 8.2mm |
Mating Post Length | 8.6mm, .339in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Mating Alignment Type | Polarizing Tab |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
02P EC PWR.200 CL HDR ASSY RA Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5.08 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1744048-2 | Internal Number: 1744048-2 | 5.08 mm | TE Connectivity | TE Store |
Conn, R/A Header, 2Pos, 1Row, 5.08Mm Rohs Compliant: Yes |Te Connectivity 1744048-2 | Newark Electronics |
CONN, R/A HEADER, 2POS, 1ROW, 5.08MM | element14 |
Power to the Board 02P EC PWR200 CL HDR ASSY RA | Rapid Electronics |
Conn Wire to Board HDR 2 POS 5.08mm Solder RA Thru-Hole | Avnet America |
02P EC PWR.200 CL HDR ASSY RA | TE Connectivity 1744048-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1744048-2?
Additional datasheets, footprints and schematics for 1744048-2 are listed on our Part Details page. You can also find images and similar parts to 1744048-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744048-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744048-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744048-2 fall under?
The 1744048-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744048-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744048-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744048-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744048-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1744048-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744048-2 often in real-time on the comparison pages.
What if I can't find stock of 1744048-2?
You can fill out our help required form which you can use to request a quote for 1744048-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.