Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
9,990
in stock
|
Buy Now | |
TE Store
from US$0.15
|
60,188
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
42,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
19,431
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
14,000
in stock
|
Buy Now | |
element14
from US$0.09
|
9,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,726
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 7.5A |
Contact Retention | Without |
Contact Layout | Inline |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Width | 13.3mm, .524in |
Length | .3535in, 8.98mm |
Height | 10.5mm, .413in |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Latch, Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Plug |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
02P ECONOMY POWER .200 CL HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1744036-2 | Internal Number: 1744036-2 | 5.08 mm | TE Connectivity | TE Store |
Circular Connector, 02P ECONOMY POWER .200 CL HSG Economy Power Series | TE Connectivity 1744036-2 | RS Americas |
Conn Housing RCP 2 POS 5.08mm Crimp ST | Avnet America |
POWER CONN, RCPT, 2POS, 1ROW, 5.08MM | element14 |
Wtb Housing, Rcpt, 2Pos, 1Row, 5.08Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1744036-2?
Additional datasheets, footprints and schematics for 1744036-2 are listed on our Part Details page. You can also find images and similar parts to 1744036-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744036-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744036-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744036-2 fall under?
The 1744036-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744036-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744036-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744036-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744036-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS Americas, Avnet America and element14 have stock available or on a lead time for 1744036-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744036-2 often in real-time on the comparison pages.
What if I can't find stock of 1744036-2?
You can fill out our help required form which you can use to request a quote for 1744036-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.