Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
1,592
in stock
|
Buy Now | |
TE Store
from US$0.16
|
18,412
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
3,598
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,598
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
3,598
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,516
in stock
|
Buy Now | |
element14
from US$0.18
|
1,592
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Power Positions | 2 |
Number of Positions | 2 |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Thickness | 39.37µin, 31.49µin, 1µm, .8µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Mating Area Plating Material | Tin |
Length | 7.68mm, .3023in |
Height | .4291in, 10.9mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Width | 8.2mm, .323in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Housing Type | Plug |
Connector System | Wire-to-Board |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
02P EC PWR.200 CL HDR ASSY VRT Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5.08 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1744037-2 | Internal Number: 1744037-2 | 5.08 mm | TE Connectivity | TE Store |
02P EC PWR .200 CL HDR ASSY VRT | Rapid Electronics |
TE Connectivity - AMP PWR CONN 02P EC PWR.200 CL HDR ASSY VRT | Distrelec |
Connector, Header, 2Pos, 1Row, 5.08Mm | Newark Electronics |
CONN, HEADER, 2POS, 1ROW, 5.08MM | element14 |
2 Position Single Row 5.08 mm Pitch Economy Vertical Pin Header | Future Electronics |
Conn Wire to Board HDR 2 POS 5.08mm Solder ST Thru-Hole | Avnet America |
02P EC PWR.200 CL HDR ASSY VRT | TE Connectivity 1744037-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1744037-2?
Additional datasheets, footprints and schematics for 1744037-2 are listed on our Part Details page. You can also find images and similar parts to 1744037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744037-2 fall under?
The 1744037-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744037-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744037-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1744037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744037-2 often in real-time on the comparison pages.
What if I can't find stock of 1744037-2?
You can fill out our help required form which you can use to request a quote for 1744037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.