Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
TE Store
from US$0.22
|
104,053
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
91,685
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
15,454
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
7,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
7,900
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
7,900
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 150µin, 3.81µm |
Wire Contact Termination Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Barrel Type | Closed Barrel |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Mating Area Plating Material | Silver |
Crimp Area Plating Thickness | 3.81µin, 150µm |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 30A |
Contact Orientation | Straight |
Contact Type | Pin/Socket |
Contact Design | Cold-headed |
Wire Size | 20 – 16AWG, .503 – 1.419mm², 993 – 2800CMA |
Operating Voltage | 600VAC, 600VDC |
UL Rating | Recognized |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
L/P CONTACT,16-20AWG Contact Type: Receptacle Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Operating Voltage: 600 VDC Receptacle Silver 600 VAC | Connector Contact | Part Number: 1744042-1 | Internal Number: 1744042-1 | TE Connectivity | TE Store |
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact | Future Electronics |
L/P Contact,16-20Awg Rohs Compliant: Yes |Amp Te Connectivity 1744042-1 | Newark Electronics |
Heavy Duty Power Connectors L/P CONTACT | Rapid Electronics |
TE Connectivity L/P CONTACT 16-20AWG Heavy Duty Power Co | Distrelec |
PWR CONTACT, PIN, , SOCKET, CRIMP, 16AWG | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
L/P CONTACT,16-20AWG, Power Contacts | TE Connectivity 1744042-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power 15 Series |
RoHS: | Unknown |
Product Range | Power 15 Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1744042-1?
Additional datasheets, footprints and schematics for 1744042-1 are listed on our Part Details page. You can also find images and similar parts to 1744042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744042-1 fall under?
The 1744042-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1744042-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744042-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1744042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744042-1 often in real-time on the comparison pages.
What if I can't find stock of 1744042-1?
You can fill out our help required form which you can use to request a quote for 1744042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.