Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0174360-7,
CA9321-000 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
387
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
164,384
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
164,259
in stock
|
Buy Now | |
Farnell
from US$0.40
|
131,600
in stock
|
Buy Now | |
Power and Signal Group
from US$0.60
|
23,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
9,504
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
5,874
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
4,011
in stock
|
Buy Now | |
element14
from US$0.52
|
2,880
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
2,609
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
802
in stock
|
Buy Now | |
Boersig
from US$0.33
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PBT |
UL Flammability Rating | UL 94V-2 |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 3P CAP YELLOW | Rapid Electronics |
TERMINAL POSITION ASSURANCE, CONNECTOR | Farnell |
070 ECONOSEAL MARK-2 P/CAP 3P Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Yellow Primary Product Material: PBT Operating Temperature Range: -30 – 105 °C Operating Temperature Range: -22 – 221 °F TPA (Terminal Position Assurance) Yellow | Automotive Connector Lock & Position Assurance | Part Number: 174360-7 | Internal Number: 174360-7 | Alias Number: AMPS-0-0174360-7 | PBT | TE Connectivity | TE Store |
Double Lock Plate, Pbt, Yellow | Newark Electronics |
070 ECONOSEAL MARK-2 P/CAP 3P | Heilind Electronics |
TERMINAL POSITION ASSURANCE, PBT, YELLOW | element14 |
Econoseal J Mk II double lock plate 3 W | TE Connectivity 174360-7 | RS Americas |
3 W Econoseal J Mk II double lock plate | RS |
Connector Accessories RCP 3 POS 4.8 mm Double-Lock Plate Polybutylene Terephthalate Yellow | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Econoseal J Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | Econoseal J Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 174360-7?
Additional datasheets, footprints and schematics for 174360-7 are listed on our Part Details page. You can also find images and similar parts to 174360-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174360-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174360-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174360-7 fall under?
The 174360-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 174360-7 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174360-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 174360-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174360-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Power and Signal Group and TE Store have stock available or on a lead time for 174360-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174360-7 often in real-time on the comparison pages.
What if I can't find stock of 174360-7?
You can fill out our help required form which you can use to request a quote for 174360-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.