Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
115,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | Yes |
Terminal Angle | Straight |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Size | 4.75 |
Terminal Orientation | Straight |
Terminal Type | Tab |
Stud Diameter | .055in, 1.4mm |
Extension Below Board | .2in, 5.08mm |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Height Above PC Board | .312in, 7.84mm |
PCB Hole Diameter | .052in, 1.32mm |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .032in, .81mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 12000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Pcb Terminal, 4.75Mm X 0.81Mm, 1.32Mm Rohs Compliant: Yes |Amp Te Connectivity 1742361-1 | Newark Electronics |
Tap Terminal Tin Reel | Avnet America |
PCB TERMINAL STR T/H | TTI Europe |
Special Order: 187 FASTON,PCB TAB,TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 – 2.36 mm PCB Thickness (Recommended): .062 – .093 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 1.57 – 2.36 mm .062 – .093" .187" | PCB Terminal | Part Number: 1742361-1 | Internal Number: 1742361-1 | .187" | TE Connectivity | TE Store |
PCB TERMINAL, 4.75MM X 0.81MM, 1.32MM | Farnell |
Where can I find additional details, specifications and documents for a 1742361-1?
Additional datasheets, footprints and schematics for 1742361-1 are listed on our Part Details page. You can also find images and similar parts to 1742361-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742361-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742361-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742361-1 fall under?
The 1742361-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742361-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742361-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742361-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742361-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1742361-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742361-1 often in real-time on the comparison pages.
What if I can't find stock of 1742361-1?
You can fill out our help required form which you can use to request a quote for 1742361-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.