Status: | Unknown |
---|---|
Series: | LS-1700TFE Series |
RoHS: | Compliant |
Operating Pressure Max | 25psi |
---|---|
Sensor Body Material | PTFE (Polytetrafluoroethylene) |
Product Range | LS-1700TFE Series |
Operating Pressure Range | 0psi to 25psi |
RoHS Compliant | Yes |
Level Switch, Teflon, 1/8" NPT, 2 bar | RS |
Liquid Level Sensor | Newark Electronics |
Switch, Level, NO, Vert, 1/8" NPT Male, PTFE , 0psi to 25psi | Gems Sensors 174100 | RS Americas |
Where can I find additional details, specifications and documents for a 174100?
Additional datasheets, footprints and schematics for 174100 are listed on our Part Details page. You can also find images and similar parts to 174100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174100 fall under?
The 174100 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.
Can I view similar or alternative parts?
You can view similar parts to 174100 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174100 you can contact the distributor directly for product support, shipping queries etc.
Is the 174100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 174100 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 174100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174100 often in real-time on the comparison pages.
What if I can't find stock of 174100?
You can fill out our help required form which you can use to request a quote for 174100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.