Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
263,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
263,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
263,050
in stock
|
Buy Now | |
Farnell
from US$0.47
|
210,600
in stock
|
Buy Now | |
TE Store
from US$0.19
|
4,840
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Yellow |
Body Material | PBT |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1mm, .04in |
Width | 18.5mm, .728in |
Height | 13.7mm, .539in |
Length | 8.9mm, .35in |
Centerline (Pitch) | 2.5mm, .098in |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Strain Relief | No |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 040 MLC 2POS PLUG HSG | Rapid Electronics |
TE Connectivity Conn Housing PL 2 POS 2.5mm RA Cable Mount Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
040 MLC 2POS PLUG HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .04 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1 mm .04" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174056-1 | Internal Number: 174056-1 | TE Connectivity | TE Store |
Conn Housing PL 2 POS 2.5mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 174056-1?
Additional datasheets, footprints and schematics for 174056-1 are listed on our Part Details page. You can also find images and similar parts to 174056-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174056-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174056-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174056-1 fall under?
The 174056-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174056-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174056-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174056-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174056-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 174056-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174056-1 often in real-time on the comparison pages.
What if I can't find stock of 174056-1?
You can fill out our help required form which you can use to request a quote for 174056-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.