Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Keying Arrangement | LV-2 |
Preloaded | No |
Accepts Contact Style | Socket |
Voltage | 42VAC |
Housing Color | Yellow |
Connector Style | Plug |
Product Type | Connector |
PLUG MINI HVL YELLOW 42V | TTI Europe |
Nector S Plug Lv-2 Yellow |Amp Te Connectivity 1740449-2 | Newark Electronics |
Conn Housing PL 2 POS 3.6mm ST Cable Mount | Avnet America |
NECTOR S PLUG LV-2 YELLOW | TE Connectivity 1740449-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1740449-2?
Additional datasheets, footprints and schematics for 1740449-2 are listed on our Part Details page. You can also find images and similar parts to 1740449-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740449-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740449-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740449-2 fall under?
The 1740449-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1740449-2 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740449-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740449-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740449-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1740449-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740449-2 often in real-time on the comparison pages.
What if I can't find stock of 1740449-2?
You can fill out our help required form which you can use to request a quote for 1740449-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.