Number of Positions | 2 |
---|---|
Keying Arrangement | HV-1 |
Preloaded | No |
Accepts Contact Style | Socket |
Voltage | 250VAC |
Housing Color | White |
VDE Tested | Yes |
Packaging Method | Bag |
Connector Style | Plug |
Product Type | Connector |
Nector S Plug Hv-1 White |Amp Te Connectivity 1740259-1 | Newark Electronics |
Lighting Connectors PLUG MINI HVL | Rapid Electronics |
TE Connectivity NECTOR S PLUG HV-1 WHITE Combination Line Connector 2 Contact(s) Female Crimp Terminal Plug | Distrelec |
Conn Housing PL 2 POS 3.6mm ST Cable Mount | Avnet America |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 2.5A |
Connector Mounting | Cable Mount |
Contact Termination Type | IDC / IDT |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1740259-1?
Additional datasheets, footprints and schematics for 1740259-1 are listed on our Part Details page. You can also find images and similar parts to 1740259-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740259-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740259-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740259-1 fall under?
The 1740259-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1740259-1 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740259-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740259-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740259-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 1740259-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740259-1 often in real-time on the comparison pages.
What if I can't find stock of 1740259-1?
You can fill out our help required form which you can use to request a quote for 1740259-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.