Status: | Unknown |
---|---|
Series: | 173 Series |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
No stock
|
Buy Now | |
Future Electronics
from US$1.29
|
500
in stock
|
Buy Now | |
RS Americas
from US$2.43
|
449
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
element14
from US$4.42
|
-
|
Buy Now | |
Farnell
from US$1.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Product Range | 173 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
ESR | - |
173D Series 10 uF â–’10 % 35 V Axial Solid Electrolyte Tantalum Capacitor | Future Electronics |
Capacitor, Tantalum, 10 uF, 35 VDC @ DegC, 46 V, Tol 10%, X, Axial Leaded | Sprague / Vishay 173D106X9035XE3 | RS Americas |
CAPACITOR, TANTALUM | RS |
Tantalum Capacitor, 10Uf, 35V, 10%, Axial | Newark Electronics |
Tantalum Capacitor, 10 uF, 35 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
TANTALUM CAPACITOR, 10UF, 35V, 10%, AXIAL | element14 |
Tantalum Capacitor, 10 uF, 35 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 173D106X9035XE3?
Additional datasheets, footprints and schematics for 173D106X9035XE3 are listed on our Part Details page. You can also find images and similar parts to 173D106X9035XE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173D106X9035XE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173D106X9035XE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173D106X9035XE3 fall under?
The 173D106X9035XE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 173D106X9035XE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173D106X9035XE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 173D106X9035XE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173D106X9035XE3 have stock available?
Authorised distributors including Future Electronics, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 173D106X9035XE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173D106X9035XE3 often in real-time on the comparison pages.
What if I can't find stock of 173D106X9035XE3?
You can fill out our help required form which you can use to request a quote for 173D106X9035XE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.