173D105X9025UWE3 Capacitors by Vishay Intertechnology

TANTALUM CAPACITOR 1UF 25V AXIAL 10% FULL REEL

Status: Unknown
Series: 173 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.71
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for element14
element14
from US$0.54
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 25V
Product Range 173 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C
ESR -

Alternative Descriptions

Tantalum Capacitor, 1Uf, 25V, Axial 10% | Newark Electronics
173D Series 1 uF â–’10% 25 V Axial Solid Electrolyte Tantalum Capacitor | Future Electronics
Cap Tant Solid 1uF 25V 10% (2.41 X 6.6mm) Axial 125°C T/R | Avnet America
TANTALUM CAPACITOR, 1UF, 25V, AXIAL 10% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 173D105X9025UWE3?

Additional datasheets, footprints and schematics for 173D105X9025UWE3 are listed on our Part Details page. You can also find images and similar parts to 173D105X9025UWE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 173D105X9025UWE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173D105X9025UWE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 173D105X9025UWE3 fall under?

The 173D105X9025UWE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 173D105X9025UWE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 173D105X9025UWE3 you can contact the distributor directly for product support, shipping queries etc.

Is the 173D105X9025UWE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 173D105X9025UWE3 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 173D105X9025UWE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 173D105X9025UWE3 often in real-time on the comparison pages.

What if I can't find stock of 173D105X9025UWE3?

You can fill out our help required form which you can use to request a quote for 173D105X9025UWE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay