Status: | Unknown |
---|---|
Series: | FT-110 Series |
RoHS: | Unknown |
Flow Rate Min | 0.5l/min |
---|---|
Flow Rate Max | 5l/min |
Pressure Max | 13.7bar |
Supply Voltage DC Min | 5V |
Supply Voltage DC Max | 24V |
Accuracy % | 3% |
Port Size | 9.525mm |
Product Range | FT-110 Series |
SENSOR, LIQUID FLOW, 13.7BAR | element14 |
Sensor, Liquid Flow, 13.7Bar | Newark Electronics |
Sensor, Flow, FT-110 3/8" NPT 0.5-5L/min | RS |
Sensor, Flow, FT-110 - TurboFlow(R), 3/8"NPT, 0.5-5 Liters/min, 58-575 Hz Freque | Gems Sensors 173931-C | RS Americas |
Where can I find additional details, specifications and documents for a 173931-C?
Additional datasheets, footprints and schematics for 173931-C are listed on our Part Details page. You can also find images and similar parts to 173931-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173931-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173931-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173931-C fall under?
The 173931-C is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 173931-C when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173931-C you can contact the distributor directly for product support, shipping queries etc.
Is the 173931-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173931-C have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 173931-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173931-C often in real-time on the comparison pages.
What if I can't find stock of 173931-C?
You can fill out our help required form which you can use to request a quote for 173931-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.