Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$805.00
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.12
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$6.60
|
6
in stock
|
Buy Now | |
RS
from US$18.73
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
Carlton-Bates
from US$989.22
|
-
|
Buy Now | |
TestEquity
from US$823.77
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 1A |
Supply Voltage Min | 110VAC |
RoHS Compliant | Yes |
Power Supply, Dc, 30V, 999.9Ma | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Large Enclosed Piezo Element w/Wires | Adafruit Industries 1739 | RS Americas |
Where can I find additional details, specifications and documents for a 1739?
Additional datasheets, footprints and schematics for 1739 are listed on our Part Details page. You can also find images and similar parts to 1739 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1739 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1739 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1739 fall under?
The 1739 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1739 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1739 you can contact the distributor directly for product support, shipping queries etc.
Is the 1739 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1739 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for 1739.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1739 often in real-time on the comparison pages.
What if I can't find stock of 1739?
You can fill out our help required form which you can use to request a quote for 1739 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.