Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
158
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.56
|
1,477
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
1,020
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
-
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
element14
from US$1.66
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
Farnell
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Positions | 12 |
Number of Signal Positions | 12 |
Number of Sections | 1 |
Number of Rows | 2 |
Tab Thickness | .64mm, .025in |
Tab Width | 1.8mm, .071in |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 15.8mm, .622in |
Length | 24.92mm, .981in |
Width | 1.823in, 46.3mm |
PCB Thickness (Recommended) | .063in |
PCB 厚 (推奨) | 1.6mm |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Type | Tube |
Hybrid Header | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 221°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
12 Position Cap Housing Multilock White | Dalroad Norslo |
12-way Multilock 070 2-row cap housing | RS |
Automotive Connectors 12 POS MULTILOCK | Rapid Electronics |
Rectangular Conn, Rcpt, 12Pos, 2Row | Newark Electronics |
12 Position Dual Row Right Angle Receptacle MULTILOCK Connector Housing | Future Electronics |
Conn Multilock Connector RCP 12 POS Solder RA Thru-Hole | Avnet America |
MULTILOCK 070 Series 12 Way 2 Row Female Right Angle PCB Housing | TE Connectivity 173858-1 | RS Americas |
ASSEMBLY, RECEPTACLE, MULTILOCK, 12WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 12Contacts |
---|---|
Product Range | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | - |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 173858-1?
Additional datasheets, footprints and schematics for 173858-1 are listed on our Part Details page. You can also find images and similar parts to 173858-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173858-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173858-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173858-1 fall under?
The 173858-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 173858-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173858-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173858-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173858-1 have stock available?
Authorised distributors including Dalroad Norslo, Chip One Stop, RS, Rapid Electronics and Newark Electronics have stock available or on a lead time for 173858-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173858-1 often in real-time on the comparison pages.
What if I can't find stock of 173858-1?
You can fill out our help required form which you can use to request a quote for 173858-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.