Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
510
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
2,932
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
1,701
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
1,701
in stock
|
Buy Now | |
element14
from US$0.62
|
551
in stock
|
Buy Now | |
Farnell
from US$0.65
|
551
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.85
|
380
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
364
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,400
in stock
|
Buy Now | |
Power and Signal Group
-
|
4,800
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Natural |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Length | .85in, 21.6mm |
Width | .976in, 24.8mm |
Height | 1.026in, 26.05mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .138in, 5.5mm, .217in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm, .303in, 7.7mm |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 8 POS. MULTILOCK | Rapid Electronics |
070 Multilock Plug 8P |Amp Te Connectivity 173850-1 | Newark Electronics |
WTB HOUSING, HEADER, 8POS, 2ROW | element14 |
8-way Multilock 070 2-row plug housing | RS |
Connector 8 Way Plug 070 White | Dalroad Norslo |
MULTILOCK 070 Series 8 Way 2 Row Male Straight PCB Housing | TE Connectivity 173850-1 | RS Americas |
Conn Housing PL 8 POS Crimp ST Cable Mount | Avnet Abacus |
Multilock Housing for Female Terminals, 1.8 mm width, 8 positions, 3.5 mm & 5.5 mm pitch, not sealed | Power and Signal Group |
8 Rectangular Connectors - Housings Plug White | Future Electronics |
070 MULTILOCK PLUG 18P | TTI Europe |
Where can I find additional details, specifications and documents for a 173850-1?
Additional datasheets, footprints and schematics for 173850-1 are listed on our Part Details page. You can also find images and similar parts to 173850-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173850-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173850-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173850-1 fall under?
The 173850-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 173850-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173850-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173850-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173850-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 173850-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173850-1 often in real-time on the comparison pages.
What if I can't find stock of 173850-1?
You can fill out our help required form which you can use to request a quote for 173850-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.