173856-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

070 MULTILOCK ASSY 8P WHITE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for RS
RS
from US$2.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.31
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.97
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.06
-
Buy Now
Logo for element14
element14
from US$1.49
-
Buy Now
Logo for Boersig
Boersig
from US$1.14
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.05
-
Buy Now
Logo for Farnell
Farnell
from US$1.47
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color White
Number of Positions 8
Number of Signal Positions 8
Number of Sections 1
Number of Rows 2
Tab Thickness .64mm, .025in
Tab Width .071in, 1.8mm
Interface Plating Tin (Sn)
Width 1.547in, 39.3mm
Profile Height from PCB .622in, 15.8mm
Length .981in, 24.92mm
PCB 厚 (推奨) 1.6mm
PCB Thickness (Recommended) .063in
Operating Voltage 12VDC
Voltage Rating (Max) 12VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) 3.5mm, .138in
UL Flammability Rating UL 94-HB
Panel Mount Feature Without
PCB Mount Retention Type Mounting Hole
PCB Mount Alignment Without
Locking Interface With
Mounting Holes With
Mounting Orientation Horizontal/90°
PCB Mount Retention Without
Circuit Application Signal
Packaging Quantity 60
Packaging Type Tube
Shielded No
Hybrid Header No
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Method Through Hole - Solder
Operating Temperature (Max) 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 149°F
Operating Temperature Range -30 – 105°C, -22 – 221°F


Alternative Descriptions

8-way Multilock 070 2-row cap housing | RS
Automotive Conn, R/A Hdr, 8Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 173856-1 | Newark Electronics
Conn Wire to Board RCP 8 POS Solder RA Thru-Hole | Avnet America
MULTILOCK 070 Series 8 Way 2 Row Female Right Angle PCB Housing | TE Connectivity 173856-1 | RS Americas
AUTOMOTIVE CONN, R/A HDR, 8POS, SOLDER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 173856-1?

Additional datasheets, footprints and schematics for 173856-1 are listed on our Part Details page. You can also find images and similar parts to 173856-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 173856-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173856-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 173856-1 fall under?

The 173856-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 173856-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 173856-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 173856-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 173856-1 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 173856-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 173856-1 often in real-time on the comparison pages.

What if I can't find stock of 173856-1?

You can fill out our help required form which you can use to request a quote for 173856-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay