Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.72
Contact Underplating Material | Nickel |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 7.5A |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Gold |
Contact Size | 20 |
Contact Orientation | Straight |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Wire Size | 24 – 20AWG |
Color Code | Green |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Rack&Panel Connectors SOC CONT ASY SIZE 20 GPR | Rapid Electronics |
TE Connectivity SOC CONT ASY SIZE 20 GPR Rack & Panel Co | Distrelec |
SOC CONT ASY,SIZE 20,GPR | Heilind Electronics |
Rack & Panel Connectors Soc Cont Asy |Amp Te Connectivity 1738012-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1738012-1?
Additional datasheets, footprints and schematics for 1738012-1 are listed on our Part Details page. You can also find images and similar parts to 1738012-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738012-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738012-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738012-1 fall under?
The 1738012-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1738012-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738012-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738012-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738012-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for 1738012-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738012-1 often in real-time on the comparison pages.
What if I can't find stock of 1738012-1?
You can fill out our help required form which you can use to request a quote for 1738012-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.