Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0173708-1 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,500
in stock
|
Buy Now | |
element14
from US$0.12
|
3,500
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,500
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 1.8mm, .071in |
Typical Current Rating | 14A |
Terminal & Splice Type | Receptacle |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², .85mm², 1.3mm² |
Wire Size | .5 – 2mm² |
Wire Insulation Diameter | 2.01 – 2.9mm, .079 – .114in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Contact, Socket, Crimp, 14Awg Rohs Compliant: Yes |Amp Te Connectivity 173708-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG | element14 |
MULTILOCK 070 PCB Conn Contact, Female, Crimp, Tin Plating 14 - 20 AWG | TE Connectivity 173708-1 | RS Americas |
070 Contact, receptacle, 0.50-2.00mm² | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 173708-1?
Additional datasheets, footprints and schematics for 173708-1 are listed on our Part Details page. You can also find images and similar parts to 173708-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173708-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173708-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173708-1 fall under?
The 173708-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173708-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173708-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173708-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173708-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 173708-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173708-1 often in real-time on the comparison pages.
What if I can't find stock of 173708-1?
You can fill out our help required form which you can use to request a quote for 173708-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.