Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0174147-2 |
Prices starting from US$0.56
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | 1.8mm, .071in |
Width | 31.7mm, 1.248in |
Length | .827in, 21mm |
Height | 26.4mm, 1.039in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.8mm, .15in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | .138in, 3.5mm, .118in, 3mm |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Housing, 2 row, 16 way, Rec, Multilock | RS |
070 MULTILOCK PLUG 16P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 16 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174147-2 | Internal Number: 174147-2 | Alias Number: 0-0174147-2 | TE Connectivity | TE Store |
Conn Housing PL 16 POS 3.8mm Crimp ST Cable Mount | Avnet America |
Multilock 040 Series 3.8mm Pitch 16 Way 2 Row Male Straight PCB Housing | TE Connectivity 174147-2 | RS Americas |
Where can I find additional details, specifications and documents for a 174147-2?
Additional datasheets, footprints and schematics for 174147-2 are listed on our Part Details page. You can also find images and similar parts to 174147-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174147-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174147-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174147-2 fall under?
The 174147-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174147-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174147-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174147-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174147-2 have stock available?
Authorised distributors including RS, TE Store, Avnet America, RS Americas and Boersig have stock available or on a lead time for 174147-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174147-2 often in real-time on the comparison pages.
What if I can't find stock of 174147-2?
You can fill out our help required form which you can use to request a quote for 174147-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.